Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.18
|
No stock
|
Buy Now | |
TE Store
from US$29.27
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$31.37
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$29.30
|
40
in stock
|
Buy Now | |
Distrelec
from US$47.00
|
40
in stock
|
Buy Now | |
Future Electronics
from US$27.33
|
-
|
Buy Now | |
Avnet America
from US$24.91
|
-
|
Buy Now | |
RS Americas
from US$47.70
|
-
|
Buy Now | |
Avnet Asia
from US$28.66
|
-
|
Buy Now |
Number of Positions | 80 |
---|---|
Number of Rows | 8 |
Number of Pairs | 40 |
Pairs per Column | 4 |
Board-to-Board Configuration | Right Angle |
Card Slot Centerline | 25.4mm |
PCB Mount Orientation | Right Angle |
Number of Columns | 10 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Dual Beam |
Contact Current Rating (Max) | .5A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
PCB Contact Termination Area Plating Material Thickness | 20 – 100µin, .5 – 2.5µm |
PCB Hole Diameter | .46mm |
Row-to-Row Spacing | 4.5mm, .177in |
Operating Voltage | 30VDC, 42VAC |
Number of Shrouded Sides | 0 |
Housing Color | Black |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Durability Rating | 200Cycles |
Packaging Method | Box & Tube |
実装方法 | Box & Tube |
Product Type | Shielded Connector |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Post Type | Through Hole - Press-Fit |
Connector System | Board-to-Board |
Shrouded | Unshrouded |
Connector Style | Receptacle |
Sealable | No |
Signal Arrangement | Differential |
Termination Post & Tail Length | 1.7mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RECEPTACLE HM-EZD+, 4PAIRS 10COLUMNS Number of Positions: 80 Row-to-Row Spacing: 4.5 mm Row-to-Row Spacing: .177 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 80 4.5 mm .177" With | Part Number: 2170903-1 | Internal Number: 2170903-1 | TE Connectivity | TE Store |
Receptacle Hm-Ezd+, 4Pairs 10Columns |Amp Te Connectivity 2170903-1 | Newark Electronics |
TE Connectivity - AMP RECEPTACLE HM-EZD+ 4PAIRS 10COLUMNS | Distrelec |
Connector, Receptacle Hm-Ezd+, 4Pairs 10Columns | TE Connectivity 2170903-1 | RS Americas |
BACKPLANE CONN, RCPT, 8R/80POS, 2.5MM | Farnell |
Where can I find additional details, specifications and documents for a 2170903-1?
Additional datasheets, footprints and schematics for 2170903-1 are listed on our Part Details page. You can also find images and similar parts to 2170903-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170903-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170903-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170903-1 fall under?
The 2170903-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2170903-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170903-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170903-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170903-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 2170903-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170903-1 often in real-time on the comparison pages.
What if I can't find stock of 2170903-1?
You can fill out our help required form which you can use to request a quote for 2170903-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.