Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Vertical |
---|---|
Number of Positions | 80 |
Number of Columns | 10 |
PCB Mount Orientation | Vertical |
Number of Rows | 8 |
Card Slot Centerline | 25.4mm |
Pairs per Column | 4 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Length | 4.3mm |
PCB Contact Termination Area Plating Material Thickness | .5 – 2.5µm, 20 – 100µin |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Hole Diameter | .36mm |
Row-to-Row Spacing | 4.5mm, .177in |
Operating Voltage | 42VAC, 30VDC |
Number of Shrouded Sides | 0 |
Housing Color | Black |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Durability Rating | 200Cycles |
Packaging Method | Box & Tube |
実装方法 | Box & Tube |
Signal Arrangement | Differential |
Connector Style | Plug |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shrouded | Unshrouded |
Sealable | No |
Connector Type | Header |
Connector System | Board-to-Board |
Product Type | Shielded Connector |
Post Type | Through Hole - Press-Fit |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
HM-EZD+,4PAIRS,10COLS,VERTICAL,ASSEMBLY Number of Positions: 80 Row-to-Row Spacing: 4.5 mm Row-to-Row Spacing: .177 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 80 4.5 mm .177" With | Part Number: 2170902-1 | Internal Number: 2170902-1 | TE Connectivity | TE Store |
Connector, Hm-Ezd+,4Pairs,10Cols, Vertical, Assembly | TE Connectivity 2170902-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2170902-1?
Additional datasheets, footprints and schematics for 2170902-1 are listed on our Part Details page. You can also find images and similar parts to 2170902-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170902-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170902-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170902-1 fall under?
The 2170902-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2170902-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170902-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170902-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170902-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 2170902-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170902-1 often in real-time on the comparison pages.
What if I can't find stock of 2170902-1?
You can fill out our help required form which you can use to request a quote for 2170902-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.