Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.20
|
434
in stock
|
Buy Now | |
TE Store
from US$9.45
|
499
in stock
|
Buy Now | |
Rapid Electronics
from US$8.14
|
434
in stock
|
Buy Now | |
Chip One Stop
from US$6.41
|
434
in stock
|
Buy Now | |
Farnell
from US$8.42
|
350
in stock
|
Buy Now | |
Avnet America
from US$6.36
|
-
|
Buy Now | |
RS Americas
from US$12.18
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Positions | 95 |
Number of Rows | 5 |
Number of Columns | 19 |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | 2mm, .078in |
Centerline (Pitch) | .079in, 2mm |
Number of Shrouded Sides | 0 |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Shrouded | Unshrouded |
Sealable | No |
Data Rate | 2Gb/s |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Z-PACK/B F-HDR. 95P, EON PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: 1 Gb/s Number of Columns: 19 Number of Rows: 5 Backplane Architecture: Traditional Backplane PCB Mount Receptacle 1 Gb/s 19 5 | Hard Metric Backplane Connector | Part Number: 2170864-1 | Internal Number: 2170864-1 | TE Connectivity | TE Store |
Hard Metric Connectors Z-PACK/B F-HDR 95P EON | Rapid Electronics |
TE Connectivity Z-PACK/B F-HDR. 95P EON Board Connector 95 Contact(s) 5 Row(s) Right Angle Solder Terminal Gray Insulator | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Connector, Z-Pack/B F-Hdr. 95P, Eon | TE Connectivity 2170864-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2170864-1?
Additional datasheets, footprints and schematics for 2170864-1 are listed on our Part Details page. You can also find images and similar parts to 2170864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170864-1 fall under?
The 2170864-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2170864-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170864-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2170864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170864-1 often in real-time on the comparison pages.
What if I can't find stock of 2170864-1?
You can fill out our help required form which you can use to request a quote for 2170864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.