2170588-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2170588-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2170588-1
Series Information for 2170588-1 - TE Connectivity
  • Status: Active
  • Product Code: 7290
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

RJ45 W LED,TAB DOWN,OFFSET,H=5.45

Specifications

Connector Profile:
Standard
Modular Jack Latch Orientation:
Inverted - Latch Up
LED Color (Bottom Right):
Yellow/Orange
LED Color (Bottom Left):
Yellow/Orange
Shield Plating Material:
Tin
Shield Material:
Copper Alloy
Number of Loaded Positions:
8
Status Indicator:
LED
PCB Mount Orientation:
Right Angle
Port Matrix Configuration:
1 x 1
Panel Ground Location:
Top and Side
Port Configuration:
Single Port
Keyed:
No
Connector Contact Density:
Standard
Number of PCB Ground Tabs:
2
Number of Positions:
8
Connector Product Type:
Connector Assembly
Contact Mating Area Plating Material:
Gold Flash
Contact Base Material:
Phosphor Bronze
Contact Current Rating (Max):
1.5A
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
端子の下地めっきの材料:
Nickel
コネクタの高さ:
13.25mm
Connector Height:
.52in, 13.25mm
PCB Tail Length:
2.62mm, .103in
Mating Entry Location:
Side
Centerline (Pitch):
1.02mm, .04in
Housing Color:
Black
Housing Material:
Nylon 46
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5
Connector Mounting Type:
Board Mount
Panel Mount Feature:
With
Shielded:
Yes
Circuit Application:
Signal
実装方法:
Tray, Box & Tray
Packaging Method:
Box & Tray, Tray
Packaging Quantity:
90
Connectors & Connector Components Type:
Connector
Grounding Options:
PCB and Panel Ground
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • Lead free solder process: Not reviewed for solder process capability