Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.34
|
3,671
in stock
|
Buy Now | |
Rapid Electronics
from US$2.35
|
3,671
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
3,671
in stock
|
Buy Now | |
Distrelec
from US$3.30
|
3,671
in stock
|
Buy Now | |
Future Electronics
from US$2.09
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
RS Americas
from US$3.38
|
-
|
Buy Now | |
Avnet Asia
from US$1.76
|
-
|
Buy Now | |
TE Store
from US$2.92
|
-
|
Buy Now | |
Farnell
from US$2.99
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Ports | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 29 |
Contact Current Rating (Max) | .5A, 1.5A |
Centerline (Pitch) | 1.27mm, .031in, .8mm, .05in |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Sealable | No |
Connector System | Wire-to-Board |
Operating Temperature Range | 0 – 55°C, 32 – 131°F |
I/O Connectors 12G Sas Receptacle 29 Pos |Amp Te Connectivity 2170563-1 | Newark Electronics |
I/O Connectors 12G SAS RECEPTACLE 29 POS | Rapid Electronics |
TE Connectivity - AMP I/O Connectors 12G SAS RECEPTACLE 29 POS | Distrelec |
68 Position 0.8/1.27 mm Pitch 1 Port Receptacle Solder SAS/PCIe Como Connector | Future Electronics |
12G SAS RECEPTACLE, 29 POS, SAS and MiniSAS | TE Connectivity 2170563-1 | RS Americas |
12G SAS RECEPTACLE, 29 POS Sas & Mini-Sas Connector | Part Number: 2170563-1 | Internal Number: 2170563-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2170563-1?
Additional datasheets, footprints and schematics for 2170563-1 are listed on our Part Details page. You can also find images and similar parts to 2170563-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170563-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170563-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170563-1 fall under?
The 2170563-1 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2170563-1 when available in the SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170563-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170563-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170563-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 2170563-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170563-1 often in real-time on the comparison pages.
What if I can't find stock of 2170563-1?
You can fill out our help required form which you can use to request a quote for 2170563-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.