Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Heat Sink Height | .791in, 20.1mm |
---|---|
Heat Sink Style | Fin |
Heat Sink Finish | Anodized Black |
Port Matrix Configuration | 1 x 1 |
Number of Ports | 1 |
Data Rate (Max) | 16Gb/s |
For Use With Pluggable I/O Products | SFP+ Cage |
Packaging Method | Bag/Box |
Product Type | Accessory |
Pluggable I/O Accessory Type | Heat Sink |
Form Factor | SFP+ |
Cage Type | Single |
Thermal Accessory Type Included | Heat Sink |
Where can I find additional details, specifications and documents for a 2170452-1?
Additional datasheets, footprints and schematics for 2170452-1 are listed on our Part Details page. You can also find images and similar parts to 2170452-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170452-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170452-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170452-1 fall under?
The 2170452-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2170452-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170452-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170452-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170452-1 have stock available?
There is no stock from authorised distributors for 2170452-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170452-1 often in real-time on the comparison pages.
What if I can't find stock of 2170452-1?
You can fill out our help required form which you can use to request a quote for 2170452-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.