Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.92
|
96
in stock
|
Buy Now | |
TE Store
from US$11.21
|
169
in stock
|
Buy Now | |
Newark Electronics
from US$13.47
|
96
in stock
|
Buy Now | |
element14
from US$10.38
|
96
in stock
|
Buy Now | |
Future Electronics
from US$8.84
|
-
|
Buy Now | |
Avnet America
from US$8.40
|
-
|
Buy Now | |
RS Americas
from US$16.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Number of Positions | 60 |
Card Slot Centerline | 25.4mm |
Sequenced Pins | No |
Number of Rows | 6 |
Backplane Architecture | Traditional Backplane/Coplanar |
Number of Pairs | 30 |
Number of Columns | 10 |
Pairs per Column | 3 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 2.5mm |
CompactPCI Designation | None |
Contact Underplating Material | Nickel |
Contact Mating Area Length | 5.3mm |
Contact Type | Pin |
Contact Current Rating (Max) | .7A |
Module Length | 24.9mm |
Housing Color | Gray |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | Yes |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 20 |
Packaging Method | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Connector System | Board-to-Board |
Shielded | No |
Data Rate | ≤12Gb/s |
Termination End Plating Material | Tin |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | HM-Zd Plus |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
HMZD+,3PAIRS,10COLS,VERTICAL,ASSEMBLY Number of Positions: 60 Row-to-Row Spacing: 1.5 mm Row-to-Row Spacing: .059 in Mating Alignment: With Mating Alignment Type: Guide Lugs High Speed Backplane Connector | 60 1.5 mm .059" With | Part Number: 2170245-1 | Internal Number: 2170245-1 | TE Connectivity | TE Store |
Backplane Conn, Hdr, 6R/60Pos, 2.5Mm Rohs Compliant: Yes |Te Connectivity 2170245-1 | Newark Electronics |
BACKPLANE CONN, HDR, 6R/60POS, 2.5MM | element14 |
Conn Backplane HDR 60 POS 2.5mm Press Fit ST Thru-Hole Tube | Avnet America |
Connector, Hmzd+,3Pairs,10Cols, Vertical, Assembly | TE Connectivity 2170245-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2170245-1?
Additional datasheets, footprints and schematics for 2170245-1 are listed on our Part Details page. You can also find images and similar parts to 2170245-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170245-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170245-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170245-1 fall under?
The 2170245-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2170245-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170245-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170245-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170245-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 2170245-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170245-1 often in real-time on the comparison pages.
What if I can't find stock of 2170245-1?
You can fill out our help required form which you can use to request a quote for 2170245-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.