Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | None |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Port Matrix Configuration | 1 x 1 |
EMI Finger Location | Top |
Status Indicator | Lightpipe |
Number of Positions | 8 |
Connector Contact Density | High |
Contact Current Rating (Max) | .5A, 1A, .02A |
Cable Diameter Range | 5.8mm, .23in |
Centerline (Pitch) | .049in, 1.25mm |
Mating Entry Location | Side |
Performance Category | Cat 5e |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Modular Jack & Plug Interface Type | RJ point five |
Wire Type | Stranded |
Connector & Contact Terminates To | Wire & Cable |
Modular Jacks & Plugs Products | RJ point five |
Connector System | Cable-to-Board |
Modular Connector Style | Plug |
Connectors & Connector Components Type | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | 0 – 70°C, 32 – 158°F |
PLUG KIT Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ point five Connector Contact Density: High Modular Connector Style: Plug Single Port 1 x 1 RJ point five High | Rj Point Five Plug Kit: Single Plug | Part Number: 2170185-1 | Internal Number: 2170185-1 | TE Connectivity | TE Store |
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC | Future Electronics |
Conn Modular Plug PL 8 POS IDC ST Cable Mount 8 Terminal 1 Port Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2170185-1?
Additional datasheets, footprints and schematics for 2170185-1 are listed on our Part Details page. You can also find images and similar parts to 2170185-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170185-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170185-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170185-1 fall under?
The 2170185-1 is listed under Connectors > Modular Jacks & Plugs > RJ Point Five Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2170185-1 when available in the RJ Point Five Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170185-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170185-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170185-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 2170185-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170185-1 often in real-time on the comparison pages.
What if I can't find stock of 2170185-1?
You can fill out our help required form which you can use to request a quote for 2170185-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.