2170041-1 Pluggable IO Connectors & Cages by TE Connectivity

XFP KIT ASSY, W/CAGE, CLIP, HEAT SINK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Heat Sink Style Custom, Pin
Heat Sink Height 11.5mm, .453in
Heat Sink Finish Electroless Nickel
Cage Plating Material Tin
Heat Sink Height Class Custom
Number of Ports 1
Port Matrix Configuration 1 x 1
Tail Length .081in, 2.05mm
Data Rate (Max) 10Gb/s
Cage Material Copper Alloy
PCB Mounting Style Double-Sided (Belly-to-Belly)
Connector Mounting Type Board Mount
Heat Sink Application Yes
For Use With Pluggable I/O Products XFP Connector / XFP Cable Plug
Heat Sink Compatible Yes
Included Lightpipe No
Packaging Method Box & Tray, Tray
Product Line XFP
Product Type Cage Assembly
Form Factor XFP
Sealable Yes
Thermal Accessory Type Included Yes
Cage Type Single
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2170041-1?

Additional datasheets, footprints and schematics for 2170041-1 are listed on our Part Details page. You can also find images and similar parts to 2170041-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2170041-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170041-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2170041-1 fall under?

The 2170041-1 is listed under Connectors > Pluggable IO Connectors & Cages > XFP.

Can I view similar or alternative parts?

You can view similar parts to 2170041-1 when available in the XFP range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2170041-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2170041-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2170041-1 have stock available?

There is no stock from authorised distributors for 2170041-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2170041-1 often in real-time on the comparison pages.

What if I can't find stock of 2170041-1?

You can fill out our help required form which you can use to request a quote for 2170041-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay