Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.46
|
57
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
1,919
in stock
|
Buy Now | |
Heilind Electronics
from US$0.59
|
1,013
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.59
|
236
in stock
|
Buy Now | |
element14
from US$11.37
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$8.54
|
56
in stock
|
Buy Now | |
SOS electronic
from US$0.86
|
9
in stock
|
Buy Now |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | - |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Contact Termination | Solder |
Features | DPST Switch/Dual Fused |
CONNECTOR, POWER ENTRY, PLUG, 10A | element14 |
Connector, Power Entry, Plug, 10A | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Make | Wearable Electronics by Kate Hartman |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Grommet Type | Open |
---|---|
Cable Diameter Max | 6.35mm |
Grommet Material | Rubber |
Mounting Hole Dia | 9.525mm |
Panel Thickness Max | 1.6mm |
Grommet Colour | Black |
Accessory Type | Grommet |
RoHS Compliant | Yes |
Grommet, Round, 1/4 in., Black Buna-S Synthetic Rubber/Black Polyvinyl Chloride | Abbatron / HH Smith 2170 | RS Americas |
GROM 2170 RBR | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2170?
Additional datasheets, footprints and schematics for 2170 are listed on our Part Details page. You can also find images and similar parts to 2170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170 fall under?
The 2170 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2170 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for 2170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170 often in real-time on the comparison pages.
What if I can't find stock of 2170?
You can fill out our help required form which you can use to request a quote for 2170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.