Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.75
|
-
|
Buy Now |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | LED Holder |
Body Plating | Bright Chrome |
External Length | 23.6mm |
For Use With | LED Indicators |
Holder Colour | Chrome |
Holder Material | Steel |
Material | Nylon |
CLIP, LED INDICATOR | element14 |
Where can I find additional details, specifications and documents for a 217-910-19?
Additional datasheets, footprints and schematics for 217-910-19 are listed on our Part Details page. You can also find images and similar parts to 217-910-19 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 217-910-19 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 217-910-19 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 217-910-19 fall under?
The 217-910-19 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 217-910-19 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 217-910-19 you can contact the distributor directly for product support, shipping queries etc.
Is the 217-910-19 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 217-910-19 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 217-910-19.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 217-910-19 often in real-time on the comparison pages.
What if I can't find stock of 217-910-19?
You can fill out our help required form which you can use to request a quote for 217-910-19 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.