Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Thermal Resistance | 55°C/W |
---|---|
Packages Cooled | SOL-20 SOT-223 TO-220 TO-263 |
External Width - Metric | 18.8mm |
External Height - Metric | 9.9mm |
External Length - Metric | 15.2mm |
External Diameter - Metric | - |
Product Range | - |
Heat Sink | Newark Electronics |
BOARD LEVEL HEAT SINK | Richardson RFPD |
Heat Sinks Heat Sink for D2PAK, TO-220, SOT-223, SOL-20, 15.2x18.8x9.1mm, Bulk | Sager |
Where can I find additional details, specifications and documents for a 217-36CTE6?
Additional datasheets, footprints and schematics for 217-36CTE6 are listed on our Part Details page. You can also find images and similar parts to 217-36CTE6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 217-36CTE6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 217-36CTE6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 217-36CTE6 fall under?
The 217-36CTE6 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 217-36CTE6 when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 217-36CTE6 you can contact the distributor directly for product support, shipping queries etc.
Is the 217-36CTE6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 217-36CTE6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Richardson RFPD have stock available or on a lead time for 217-36CTE6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 217-36CTE6 often in real-time on the comparison pages.
What if I can't find stock of 217-36CTE6?
You can fill out our help required form which you can use to request a quote for 217-36CTE6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.