Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.90
PCB Mount Orientation | Vertical |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Rows | 4 |
Number of Columns | 2 |
Number of Positions | 8 |
Guide Location | Unguided |
Row-to-Row Spacing | .126in, 3.2mm |
Centerline (Pitch) | .34in, 8.85mm |
Number of Shrouded Sides | 0 |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Power Connector, 4 Contact(S), Solder Terminal |Amp Te Connectivity 2169859-1 | Newark Electronics |
Power Connector 4 Contact(s) Solder Terminal | Rapid Electronics |
TE Connectivity IMP Power 5PR VR Tin Power to the Board | Distrelec |
AMP2169859-1 | Avnet America |
IMP,POWER,5PR,VR,TIN | Farnell |
Where can I find additional details, specifications and documents for a 2169859-1?
Additional datasheets, footprints and schematics for 2169859-1 are listed on our Part Details page. You can also find images and similar parts to 2169859-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2169859-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2169859-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2169859-1 fall under?
The 2169859-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2169859-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2169859-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2169859-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2169859-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2169859-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2169859-1 often in real-time on the comparison pages.
What if I can't find stock of 2169859-1?
You can fill out our help required form which you can use to request a quote for 2169859-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.