Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.11
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$6.51
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$6.26
|
200
in stock
|
Buy Now | |
Farnell
from US$12.96
|
160
in stock
|
Buy Now | |
TE Store
from US$4.34
|
18
in stock
|
Buy Now | |
Future Electronics
from US$2.98
|
-
|
Buy Now | |
Avnet America
from US$2.86
|
-
|
Buy Now | |
RS Americas
from US$4.02
|
-
|
Buy Now | |
Boersig
from US$6.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 44 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Kinked |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Power to the Board AMP-LATCH UNV HDR 44P ACT-PIN | Rapid Electronics |
TE Connectivity AMP-LATCH UNV HDR 44P ACT-PIN SEL LOAD P | Distrelec |
PIN HEADERS | Farnell |
AMP-LATCH UNV HDR,44P,ACT-PIN,SEL LOAD Connector System: Wire-to-Board Number of Positions: 44 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 44 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2169791-1 | Internal Number: 2169791-1 | TE Connectivity | TE Store |
Amp-Latch Series 44 Position 2.54 mm Through Hole Dual Row Male Pin Connector | Future Electronics |
Conn Ejector Header | Avnet America |
AMP-LATCH UNV HDR,44P, ACT-PIN, SEL LOAD, Ribbon Cable Connectors | TE Connectivity 2169791-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2169791-1?
Additional datasheets, footprints and schematics for 2169791-1 are listed on our Part Details page. You can also find images and similar parts to 2169791-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2169791-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2169791-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2169791-1 fall under?
The 2169791-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2169791-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2169791-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2169791-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2169791-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2169791-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2169791-1 often in real-time on the comparison pages.
What if I can't find stock of 2169791-1?
You can fill out our help required form which you can use to request a quote for 2169791-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.