Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Profile | Standard |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating | Tin |
Terminal Design | Formed |
Contact Current Rating (Max) | 20A |
Plating Material | Tin |
Overall Length | .431in, 10.96mm |
PCB Thickness (Recommended) | 1.57 – 3.18mm, .062 – .1251in |
Plating Thickness | 100µin |
Centerline (Pitch) | 10.16mm, .4in |
Connector Mounting Type | Board Mount |
Screw Size | M4 |
Circuit Application | Power |
For Use With | Contact |
Packaging | Box |
Product Type | Power Tap |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Contact Termination Base Material | Phosphor Bronze |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
.250 Power Term.a.p Rohs Compliant: Yes |Amp Te Connectivity 216906-1 | Newark Electronics |
HDF HDP Series 4 Pin Screw Terminal Power Tap M4 Through Hole | Future Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
.250 POWER TERM.A.P, Power Terminals | TE Connectivity 216906-1 | RS Americas |
Where can I find additional details, specifications and documents for a 216906-1?
Additional datasheets, footprints and schematics for 216906-1 are listed on our Part Details page. You can also find images and similar parts to 216906-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216906-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216906-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216906-1 fall under?
The 216906-1 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 216906-1 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216906-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 216906-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216906-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 216906-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216906-1 often in real-time on the comparison pages.
What if I can't find stock of 216906-1?
You can fill out our help required form which you can use to request a quote for 216906-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.