Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.61
|
50
in stock
|
Buy Now | |
Distrelec
from US$2.91
|
221
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
159
in stock
|
Buy Now | |
Newark Electronics
from US$5.61
|
50
in stock
|
Buy Now | |
element14
from US$11.73
|
50
in stock
|
Buy Now | |
RS Americas
from US$23.79
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Contact Termination | Solder |
Features | DPST Switch/Dual Fused |
Connector, Power Entry, Plug, 10A | Newark Electronics |
CONNECTOR, POWER ENTRY, PLUG, 10A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 2.5V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.2 |
Average Bulb Life | 10000h |
CML | Relay Specialties |
Where can I find additional details, specifications and documents for a 2169?
Additional datasheets, footprints and schematics for 2169 are listed on our Part Details page. You can also find images and similar parts to 2169 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2169 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2169 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2169 fall under?
The 2169 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2169 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2169 you can contact the distributor directly for product support, shipping queries etc.
Is the 2169 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2169 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2169.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2169 often in real-time on the comparison pages.
What if I can't find stock of 2169?
You can fill out our help required form which you can use to request a quote for 2169 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.