Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
750
in stock
|
Buy Now | |
TE Store
from US$0.34
|
92,561
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
15,275
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
12,127
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
12,127
in stock
|
Buy Now | |
element14
from US$0.32
|
2,451
in stock
|
Buy Now | |
Farnell
from US$0.32
|
2,451
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
90
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Size | 6.35 |
Terminal Orientation | Straight |
Extension Below Board | 5.5mm, .216in |
Mating Tab Thickness | .032in, .81mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Height Above PC Board | .518in, 13mm |
Wire Insulation Support | Without |
Packaging Method | Box |
Terminates To | Printed Circuit Board |
Insertion Force | Normal |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
250 FASTON,TAB,PCB,TPPB PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 1.57 mm .062" .25" | PCB Terminal | Part Number: 216843-1 | Internal Number: 216843-1 | .25" | TE Connectivity | TE Store |
.250 POS LOCK TAB FOR PCB | TTI Europe |
Faston Series 18.5 mm Tin Plated Through Hole Male Pin | Future Electronics |
Terminals .250 POS LOCK TAB | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 250 FASTONTABPCBTPPB | Distrelec |
CONNECTOR, POWER TAP, 15A, 3WAY | element14 |
FASTON 250 power tap PCB tab terminal | RS |
Terminal: flat | Transfer Multisort Elektronik |
Conn Power Tap 1 POS Solder ST Thru-Hole 3 Terminal 1 Port Loose Piece | Avnet Abacus |
Terminal, Male Pcb Disconnect, 1.6Mm | Newark Electronics |
POSITIVE LOCK 250 RECEPTACLE PHBRZ | TE Connectivity 216843-1 | RS Americas |
POSITIVE LOCK 250 RECEPTACLE PHBRZ | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Phosphor Bronze |
Mounting Hole Dia | 1.6mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 216843-1?
Additional datasheets, footprints and schematics for 216843-1 are listed on our Part Details page. You can also find images and similar parts to 216843-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216843-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216843-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216843-1 fall under?
The 216843-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 216843-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216843-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 216843-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216843-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 216843-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216843-1 often in real-time on the comparison pages.
What if I can't find stock of 216843-1?
You can fill out our help required form which you can use to request a quote for 216843-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.