Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Silver |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal Size | 6.35 |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Extension Below Board | 5.5mm, .216in |
PCB Hole Diameter | 1.45mm, .057in |
Mating Tab Thickness | .8mm, .031in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Mating Tab Width | .248in, 6.3mm |
Height Above PC Board | 13mm, .518in |
Wire Insulation Support | Without |
Packaging Method | Reel |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
.250 P.lock Tab A.p |Amp Te Connectivity 216842-4 | Newark Electronics |
Conn Power Tap PIN 1 POS Press Fit ST Thru-Hole 3 Terminal 1 Port Reel | Avnet America |
Where can I find additional details, specifications and documents for a 216842-4?
Additional datasheets, footprints and schematics for 216842-4 are listed on our Part Details page. You can also find images and similar parts to 216842-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216842-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216842-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216842-4 fall under?
The 216842-4 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 216842-4 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216842-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 216842-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216842-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 216842-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216842-4 often in real-time on the comparison pages.
What if I can't find stock of 216842-4?
You can fill out our help required form which you can use to request a quote for 216842-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.