Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Status Indicator | None |
Port Configuration | Single Port |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 47.24µin, 1.2µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1.5A |
PCB Tail Length | 3.1mm, .122in |
Connector Height | 16.4mm, .646in |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 16.4mm |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Top |
Housing Material | PBT |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Panel Mount Feature Type | Panel Stops |
Connector Mounting Type | Board Mount |
Shielded | No |
Circuit Application | Signal |
Packaging Reel Diameter | 60cm |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 600 |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
8/8 Pcb Mod.jack Te |Amp Te Connectivity 216566-2 | Newark Electronics |
STANDARD MODULAR JACKS | Avnet America |
Where can I find additional details, specifications and documents for a 216566-2?
Additional datasheets, footprints and schematics for 216566-2 are listed on our Part Details page. You can also find images and similar parts to 216566-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216566-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216566-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216566-2 fall under?
The 216566-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 216566-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216566-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 216566-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216566-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 216566-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216566-2 often in real-time on the comparison pages.
What if I can't find stock of 216566-2?
You can fill out our help required form which you can use to request a quote for 216566-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.