Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Keyed | No |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
Status Indicator | None |
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 47.24µin, 1.2µm |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | 3.1mm, .122in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | .646in, 16.4mm |
コネクタの高さ | 16.4mm |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Top |
Housing Material | PBT |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-HB |
Panel Mount Feature Type | Panel Stops |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
Packaging Reel Diameter | 60cm |
Packaging Quantity | 600 |
Packaging Method | Reel |
実装方法 | Reel |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
|Amp Te Connectivity 216566-1 | Newark Electronics |
8/8 PCB MOD.JACK TE, RJ45 Connectors | TE Connectivity 216566-1 | RS Americas |
Special Order: 8/8 PCB MOD.JACK TE Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 216566-1 | Internal Number: 216566-1 | TE Connectivity | TE Store |
Conn RJ-45 F 8 POS 2.54mm Solder ST Thru-Hole 8 Terminal 1 Port T/R Cat 3 | Avnet America |
Where can I find additional details, specifications and documents for a 216566-1?
Additional datasheets, footprints and schematics for 216566-1 are listed on our Part Details page. You can also find images and similar parts to 216566-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216566-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216566-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216566-1 fall under?
The 216566-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 216566-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216566-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 216566-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216566-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Boersig, TE Store and Farnell have stock available or on a lead time for 216566-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216566-1 often in real-time on the comparison pages.
What if I can't find stock of 216566-1?
You can fill out our help required form which you can use to request a quote for 216566-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.