Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Number of Positions | 4 |
Keyed | No |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Connector Height | .646in, 16.4mm |
コネクタの高さ | 16.4mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
Housing Color | Black |
Housing Material | PBT |
Mating Entry Location | Top |
Centerline (Pitch) | 1.02mm, .04in |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-HB |
Connector Mounting Type | Board Mount |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | Without |
Shielded | No |
Circuit Application | Signal |
Packaging Method | Reel, Tape Mounted on Reel |
実装方法 | Tape Mounted on Reel, Reel |
Packaging Quantity | 700 |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 70°C, -40 – 158°F |
4/4 Pcb Mod.jack Te |Amp Te Connectivity 216562-1 | Newark Electronics |
Conn RJ-22 F 4 POS 2.54mm Solder ST Thru-Hole 4 Terminal 1 Port T/R Cat 3 | Avnet America |
Where can I find additional details, specifications and documents for a 216562-1?
Additional datasheets, footprints and schematics for 216562-1 are listed on our Part Details page. You can also find images and similar parts to 216562-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216562-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216562-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216562-1 fall under?
The 216562-1 is listed under Connectors > Modular Jacks & Plugs > RJ22 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 216562-1 when available in the RJ22 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216562-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 216562-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216562-1 have stock available?
Authorised distributors including Newark Electronics, Boersig, Farnell and Avnet America have stock available or on a lead time for 216562-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216562-1 often in real-time on the comparison pages.
What if I can't find stock of 216562-1?
You can fill out our help required form which you can use to request a quote for 216562-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.