Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
45
in stock
|
Buy Now | |
TE Store
from US$1.63
|
5,946
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
2,400
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
2,400
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
2,400
in stock
|
Buy Now | |
Farnell
from US$1.33
|
2,400
in stock
|
Buy Now | |
element14
from US$1.42
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
-
|
Buy Now | |
Future Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Port Configuration | Single Port |
Status Indicator | None |
Number of Positions | 6 |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
PCB Mount Orientation | Vertical |
Connector Contact Density | Standard |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold over Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
Connector Height | 16.4mm, .646in |
コネクタの高さ | 16.4mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
PCB Tail Length | .122in, 3.1mm |
Mating Entry Location | Top |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-HB |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Shielded | No |
Circuit Application | Signal |
Comment | 12.70 [.500] Width |
Packaging Method | Piece/Reel, Tape Mounted on Reel |
実装方法 | Piece/Reel, Tape Mounted on Reel |
Packaging Reel Diameter | 60cm |
Packaging Quantity | 800 |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Modular Jack & Plug Interface Type | RJ25 |
Grounding Options | None |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
6/6 PCB MOD.JACK TE Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Standard RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 216548-1 | Internal Number: 216548-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 1X1 6/6 PCB RJ25 | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MODULAR CONN, RJ25 JACK, 6P6C, CAT3 | Farnell |
Modular jack top entry, 6/6 - T/H | RS |
JACK, VERTICAL, 6/6 | element14 |
Conn RJ-25 F 6 POS 2.54mm Solder ST Thru-Hole 6 Terminal 1 Port T/R Cat 3 | Avnet Abacus |
Connector, Rj25, Jack, 6P6C, Tht | Newark Electronics |
Cat3 6P6C Straight Through Hole RJ25 Modular Jack Connector | TE Connectivity 216548-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PCF Series |
RoHS: | Unknown |
Modular Connector Type | RJ25 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | PCF Series |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Colour | Black |
Connector Type | RJ25 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 1.5A |
External Depth | 12.7mm |
External Length / Height | 16.4mm |
External Width | 18mm |
Flammability Rating | UL94V-HB |
Gender | Jack |
Material | Polyester |
No. of Contacts | 6Contacts |
No. of Mating Cycles | 750 |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Voltage Rating VAC | 150V |
Where can I find additional details, specifications and documents for a 216548-1?
Additional datasheets, footprints and schematics for 216548-1 are listed on our Part Details page. You can also find images and similar parts to 216548-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216548-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216548-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216548-1 fall under?
The 216548-1 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 216548-1 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216548-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 216548-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216548-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 216548-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216548-1 often in real-time on the comparison pages.
What if I can't find stock of 216548-1?
You can fill out our help required form which you can use to request a quote for 216548-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.