Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Rows Loaded | A, B, C |
Number of Columns | 10 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Number of Signal Positions | 30 |
Number of Positions | 30 |
Row-to-Row Spacing | .2in, 5.08mm |
Centerline (Pitch) | .2in, 5.08mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
DIN Size | Half |
Sealable | No |
DIN Level | II |
Termination Post & Tail Length | .177in, 4.5mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
30P.IEC-F FEM.CONN. Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .177 in Termination Post & Tail Length: 4.5 mm Number of Positions: 30 Receptacle Board-to-Board .177" 4.5 mm | Eurocard Connector | Part Number: 216520-4 | Internal Number: 216520-4 | TE Connectivity | TE Store |
30P.iec-F Fem.conn. |Amp Te Connectivity 216520-4 | Newark Electronics |
Conn DIN 41612 RCP 30 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 216520-4?
Additional datasheets, footprints and schematics for 216520-4 are listed on our Part Details page. You can also find images and similar parts to 216520-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216520-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216520-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216520-4 fall under?
The 216520-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 216520-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216520-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 216520-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216520-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 216520-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216520-4 often in real-time on the comparison pages.
What if I can't find stock of 216520-4?
You can fill out our help required form which you can use to request a quote for 216520-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.