Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.31
|
No stock
|
Buy Now | |
TE Store
from US$6.77
|
729
in stock
|
Buy Now | |
Newark Electronics
from US$6.34
|
694
in stock
|
Buy Now | |
Rapid Electronics
from US$6.71
|
694
in stock
|
Buy Now | |
Chip One Stop
from US$4.64
|
694
in stock
|
Buy Now | |
Distrelec
from US$6.19
|
694
in stock
|
Buy Now | |
Avnet America
from US$3.95
|
-
|
Buy Now | |
RS Americas
from US$5.16
|
-
|
Buy Now | |
Boersig
from US$3.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 64 |
---|---|
Number of Rows | 3 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Right Angle |
Rows Loaded | C, A |
Number of Columns | 32 |
Number of Signal Positions | 64 |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 2.64mm, .104in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
64P.IEC-C MALE CONN Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 64 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 216432-4 | Internal Number: 216432-4 | TE Connectivity | TE Store |
Din 41612 Connectors 64P.iec-C Male Conn |Amp Te Connectivity 216432-4 | Newark Electronics |
DIN 41612 Connectors 64P.IEC-C MALE CONN | Rapid Electronics |
TE Connectivity 64P.IEC-C MALE CONN Board Euro Connector 64 Contact(s) 3 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Gray Insulator Plug | Distrelec |
Conn DIN 41612 M 64 POS 2.54mm Press Fit RA Thru-Hole | Avnet America |
64P.IEC-C MALE CONN, Eurocard Connectors | TE Connectivity 216432-4 | RS Americas |
Where can I find additional details, specifications and documents for a 216432-4?
Additional datasheets, footprints and schematics for 216432-4 are listed on our Part Details page. You can also find images and similar parts to 216432-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216432-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216432-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216432-4 fall under?
The 216432-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 216432-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216432-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 216432-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216432-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 216432-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216432-4 often in real-time on the comparison pages.
What if I can't find stock of 216432-4?
You can fill out our help required form which you can use to request a quote for 216432-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.