Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
56,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
56,000
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
56,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .083 – .122in, 2.11 – 3.1mm |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals POSITIVE LOCK 250 REC 1.0-2.5MM2 | Rapid Electronics |
TE Connectivity POSITIVE LOCK 250 REC 1.0-2.5MM2 TPPHBRZ | Distrelec |
CRIMP TERMINALS | Farnell |
Positive Lock 250 Rec 1.0-2.5Mm2 Tpphbrz |Amp Te Connectivity 216330-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 216330-2?
Additional datasheets, footprints and schematics for 216330-2 are listed on our Part Details page. You can also find images and similar parts to 216330-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216330-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216330-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216330-2 fall under?
The 216330-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 216330-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216330-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 216330-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216330-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 216330-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216330-2 often in real-time on the comparison pages.
What if I can't find stock of 216330-2?
You can fill out our help required form which you can use to request a quote for 216330-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.