Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.25
|
28
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
1,115
in stock
|
Buy Now | |
Carlton-Bates
from US$0.07
|
644
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
510
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.81
|
80
in stock
|
Buy Now | |
Distrelec
from US$17.93
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$6.34
|
28
in stock
|
Buy Now | |
element14
from US$8.61
|
28
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$11.61
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 115V |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Contact Termination | Solder |
No. of Outlets | 1 |
Power Entry Module, C14 Ac Inlet, 6A | Newark Electronics |
POWER ENTRY MODULE, C14 AC INLET, 6A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 120mm |
---|---|
Width | - |
Bristle Material | Brass Wire |
Handle Material | Plastic |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2163?
Additional datasheets, footprints and schematics for 2163 are listed on our Part Details page. You can also find images and similar parts to 2163 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2163 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2163 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2163 fall under?
The 2163 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2163 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2163 you can contact the distributor directly for product support, shipping queries etc.
Is the 2163 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2163 have stock available?
Authorised distributors including Heilind Electronics, Carlton-Bates, RS Americas, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 2163.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2163 often in real-time on the comparison pages.
What if I can't find stock of 2163?
You can fill out our help required form which you can use to request a quote for 2163 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.