Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
216270-001,
8-1191574-5 |
Wire Color | White |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Conductor Material | Tin-Coated Copper |
Number of Strands | 37 |
Number of Conductors | 1 |
Conductor Diameter | 2.23mm, .088in |
Wire Diameter | 2.62mm, .103in |
Strand Size | 28AWG |
Overall Outside Diameter | .103in, 2.62mm |
Cable Insulation Thickness | .005in |
Wire Size | 12AWG |
Voltage Rating | 600V |
Wire Source | United States |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Cable Type | MIL-DTL-22759 |
Product Type | Cable |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 12AWG 2.62mm Tin Plated Copper White 600VAC | Avnet America |
Hook Up Wire, MIL-DTL-22759, 600V, 12 AWG, White | TE Connectivity 216270-001 | RS Americas |
M22759/32-12-9 | TTI Europe |
Hook-up Wire 22759/32-12-9 | Sager |
Where can I find additional details, specifications and documents for a 216270-001?
Additional datasheets, footprints and schematics for 216270-001 are listed on our Part Details page. You can also find images and similar parts to 216270-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216270-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216270-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216270-001 fall under?
The 216270-001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 216270-001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216270-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 216270-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216270-001 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for 216270-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216270-001 often in real-time on the comparison pages.
What if I can't find stock of 216270-001?
You can fill out our help required form which you can use to request a quote for 216270-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.