Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | NEMA 1-15P |
---|---|
Connector Type B | IEC 60320 C7, Figure 8 |
Cable Length - Metric | 1.8m |
Current Rating | 7A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Colour | Black |
RoHS Compliant | Yes |
Power Cord, Iec60320-1, 1.8M, 7A, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 2161H?
Additional datasheets, footprints and schematics for 2161H are listed on our Part Details page. You can also find images and similar parts to 2161H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2161H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2161H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2161H fall under?
The 2161H is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 2161H when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2161H you can contact the distributor directly for product support, shipping queries etc.
Is the 2161H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2161H have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2161H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2161H often in real-time on the comparison pages.
What if I can't find stock of 2161H?
You can fill out our help required form which you can use to request a quote for 2161H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.