Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Applicator & Product Style | Heavy Duty Mini (HDM) |
---|---|
Stripping | Yes |
Operating Voltage | 100-240 V, 50/60 Hz, Single Phase |
Splice | No |
Split Cycle | No |
Crimp Quality Monitor | No |
Region | EMEA |
Benchtop Crimping and Wire Stripping Machine Single Phase 100V to 240V 50/60Hz Heavy Duty Mini | Avnet America |
Benchtop Crimping Machines, OCEAN, Wire Stripping, Stroke Length 40 mm | TE Connectivity 2161700-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2161700-4?
Additional datasheets, footprints and schematics for 2161700-4 are listed on our Part Details page. You can also find images and similar parts to 2161700-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2161700-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2161700-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2161700-4 fall under?
The 2161700-4 is listed under Application Tooling > Benchtop Crimping & Wire Stripping Machines.
Can I view similar or alternative parts?
You can view similar parts to 2161700-4 when available in the Benchtop Crimping & Wire Stripping Machines range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2161700-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2161700-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2161700-4 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 2161700-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2161700-4 often in real-time on the comparison pages.
What if I can't find stock of 2161700-4?
You can fill out our help required form which you can use to request a quote for 2161700-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.