Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 7A |
Contact Type | Socket |
Connector Length | 29.97mm |
Connector Height | 1.15in, 29.2mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 29.2mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Panel Mount Feature | Without |
Strain Relief | With |
Mating Retention Type | Lock |
Mating Retention | With |
PCB Mount Retention | Without |
Packaging Quantity | 100 |
Packaging Method | Box |
実装方法 | Box |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -65 – 105°C |
Mod-4 Hsg+Pull Tab |Amp Te Connectivity 216038-4 | Newark Electronics |
AMP216038-4 | Avnet America |
Where can I find additional details, specifications and documents for a 216038-4?
Additional datasheets, footprints and schematics for 216038-4 are listed on our Part Details page. You can also find images and similar parts to 216038-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216038-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216038-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216038-4 fall under?
The 216038-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 216038-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216038-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 216038-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216038-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 216038-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216038-4 often in real-time on the comparison pages.
What if I can't find stock of 216038-4?
You can fill out our help required form which you can use to request a quote for 216038-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.