Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
55A0111-14-9,
216010-000, 2-1191561-7 |
Wire Color | White |
---|---|
Conductor Material | Tin-Coated Copper |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Diameter | 2.16mm, .085in |
Strand Size | 27AWG |
Cable Insulation Thickness | .005in |
Conductor Diameter | .07in, 1.79mm |
Wire Size | 14AWG |
Overall Outside Diameter | 2.16mm, .085in |
Voltage Rating | 600V |
Wire Source | United States, United Kingdom |
Product Type | Cable, Wire |
Cable Type | Spec 55 |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 150°C |
55A0111-14-9 Cable Type: Spec 55 Operating Voltage: 600 V Wire & Cable Insulation Material: Modified Radiation Cross-linked ETFE Polymer Conductor Material: Tin-Coated Copper Wire Size: 14 AWG Spec 55 600 V Modified Radiation Cross-linked ETFE Polymer Tin-Coated Copper | General Purpose Hookup Wire: Tin Coated Copper Wire & 14 Awg | Part Number: 216010-000 | Internal Number: 216010-000 | Alias Number: 2-1191561-7 | 55A0111-14-9 Cable Type: Spec 55 Operating Voltage: 600 V Wire & Cable Insulation Material: Modified Radiation Cross-linked ETFE Polymer Conductor Material: Tin-Coated Copper Wire Size: 14 AWG Spec 55 600 V Modified Radiation Cross-linked ETFE Polymer Tin-Coated Copper | General Purpose Hookup Wire: Tin Coated Copper Wire & 14 Awg | Part# 216010-000 | TE Store |
Where can I find additional details, specifications and documents for a 216010-000?
Additional datasheets, footprints and schematics for 216010-000 are listed on our Part Details page. You can also find images and similar parts to 216010-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216010-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216010-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216010-000 fall under?
The 216010-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 216010-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216010-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 216010-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216010-000 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 216010-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216010-000 often in real-time on the comparison pages.
What if I can't find stock of 216010-000?
You can fill out our help required form which you can use to request a quote for 216010-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.