216005-4

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 216005-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 216005-4
Details for TE Store
216005-4
WITH STUFFER CAP Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (1876 in Stock)
$1.9800 per unit
Series Information for 216005-4 - TE Connectivity
  • Status: Active
  • Aliases: AMP-0-0216005-4, A17555-000
  • Product Code: 0632
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

WITH STUFFER CAP

Specifications

Connector Profile:
Standard
Modular Jack Latch Orientation:
Standard - Latch Down
Port Configuration:
Single Port
PCB Mount Orientation:
Right Angle
Wiring Pattern:
One-to-One
Port Matrix Configuration:
1 x 1
Number of Loaded Positions:
8
Status Indicator:
None
Connector Contact Density:
Standard
Number of Positions:
8
Keyed:
No
Contact Mating Area Plating Material Thickness:
49.21µin, 1.25µm
Contact Current Rating (Max):
1.5A
Connector Product Type:
Connector Assembly
Contact Mating Area Plating Material:
Gold over Nickel
Contact Base Material:
Phosphor Bronze
コネクタの高さ:
22mm
Connector Height:
.866in, 22mm
PCB Tail Length:
.01in, .3mm
Housing Material:
PBT
Centerline (Pitch):
1.02mm, .04in
Housing Color:
Black
Mating Entry Location:
Side
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-HB
Connector Mounting Type:
Panel
Shielded:
No
Circuit Application:
Signal
Packaging Method:
Box
Packaging Quantity:
500
実装方法:
Box
Wire Termination Style:
Toolless
Connectors & Connector Components Type:
Connector
Grounding Options:
None
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Connector Style:
Jack
Modular Jack & Plug Interface Type:
RJ45
Termination Method to Printed Circuit Board:
Surface Mount
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 158°F, -40 – 70°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
WITH STUFFER CAP
Newark Electronics
CONNECTOR, RJ45, JACK, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Panel Mount; Gender:Jack RoHS Compliant: Yes
Avnet America
Conn Modular Jack F 8 POS IDT RA Panel Mount 8 Terminal 1 Port Bulk
Allied Electronics, Inc
Connector;RJ45; Cable Mounted Jack with stuffer cap; Black; 8 Pos.
Avnet Europe
Conn Modular Jack F 8 POS IDT RA Panel Mount 8 Terminal 1 Port Bulk
Avnet Asia
Conn Modular Jack F 8 POS IDT RA Panel Mount 8 Terminal 1 Port Bulk
Distrelec
Modular socket IDC panel mount [TE Connectivity] 216005-4 Modular socket IDC panel mount
TE Store
WITH STUFFER CAP Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Alias Number: A17555-000 | TE Connectivity