Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.99
|
670
in stock
|
Buy Now | |
Newark Electronics
from US$6.54
|
670
in stock
|
Buy Now | |
Rapid Electronics
from US$4.85
|
670
in stock
|
Buy Now | |
Chip One Stop
from US$2.89
|
670
in stock
|
Buy Now | |
Farnell
from US$7.12
|
540
in stock
|
Buy Now | |
TE Store
from US$6.45
|
476
in stock
|
Buy Now | |
Boersig
from US$5.01
|
23
in stock
|
Buy Now | |
Avnet America
from US$4.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Wiring Pattern | One-to-One |
Port Matrix Configuration | 1 x 1 |
Number of Loaded Positions | 8 |
Status Indicator | None |
Connector Contact Density | Standard |
Number of Positions | 8 |
Keyed | No |
Contact Mating Area Plating Material Thickness | 49.21µin, 1.25µm |
Contact Current Rating (Max) | 1.5A |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 22mm |
Connector Height | .866in, 22mm |
PCB Tail Length | .01in, .3mm |
Housing Material | PBT |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Mating Entry Location | Side |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-HB |
Connector Mounting Type | Panel |
Shielded | No |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 500 |
実装方法 | Box |
Wire Termination Style | Toolless |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Modular Conn/Ethernet Conn 8P. Toolless Mod J. |Amp Te Connectivity 216005-1 | Newark Electronics |
Modular Conn/Ethernet Conn 8P. TOOLLESS MOD J. | Rapid Electronics |
TE Connectivity - AMP 8P. TOOLLESS MOD J. | Distrelec |
MODULAR ETHERNET CONNECTORS | Farnell |
8P. TOOLLESS MOD J. Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 216005-1 | Internal Number: 216005-1 | TE Connectivity | TE Store |
Conn Modular Jack F 8 POS IDT RA Panel Mount 8 Terminal 1 Port Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 216005-1?
Additional datasheets, footprints and schematics for 216005-1 are listed on our Part Details page. You can also find images and similar parts to 216005-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216005-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216005-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216005-1 fall under?
The 216005-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 216005-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216005-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 216005-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216005-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 216005-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216005-1 often in real-time on the comparison pages.
What if I can't find stock of 216005-1?
You can fill out our help required form which you can use to request a quote for 216005-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.