Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.75
|
509
in stock
|
Buy Now | |
TTI Europe
from US$2.17
|
1,440
in stock
|
Buy Now | |
TE Store
from US$3.57
|
719
in stock
|
Buy Now | |
Newark Electronics
from US$3.44
|
509
in stock
|
Buy Now | |
element14
from US$3.70
|
509
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.42
|
170
in stock
|
Buy Now | |
Rapid Electronics
from US$3.50
|
113
in stock
|
Buy Now | |
Distrelec
from US$3.19
|
21
in stock
|
Buy Now | |
RS
from US$1.99
|
-
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
RS Americas
from US$4.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Loaded Positions | 6 |
Number of Ports | 1 |
Status Indicator | None |
Port Configuration | Single Port |
Number of Positions | 6 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Housing Material | PBT GF |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-HB |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Shielded | No |
Packaging Quantity | 500 |
Packaging Method | Box |
実装方法 | Box |
Connector System | Cable-to-Panel |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | Combo Jacks |
Grounding Options | None |
Modular Jack & Plug Interface Type | RJ11 / RJ14 / RJ25 |
Sealable | No |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
6P. TOOLLESS MOD J. Port Matrix Configuration: 1 x 1 Port Configuration: Single Port Modular Jack & Plug Interface Type: RJ11 / RJ14 / RJ25 Connector Profile: Standard Modular Jacks & Plugs Products: Combo Jacks Combo Jack | 1 x 1 Single Port RJ11 / RJ14 / RJ25 Standard | Part Number: 216000-2 | Internal Number: 216000-2 | TE Connectivity | TE Store |
Conn, Combo Jack, Rj11/Rj14/Rj25, 6P6C | Newark Electronics |
JACK, RJ, IDC, 6WAY | element14 |
Socket | Transfer Multisort Elektronik |
Modular Conn/Ethernet Conn AMP CONNECTOR | Rapid Electronics |
TE Connectivity Modular Socket IDC Panel Mount, RJ11 / RJ14 / RJ25, CAT3, 6 Positions, 6 Contacts, Unshielded | Distrelec |
Mod Jack IDC Toolless RJ11 RJ14 RJ25 | RS |
Standard Modular Jacks | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ11 / RJ14 / RJ25 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Panel Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Modular |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
Gender | Jack |
No. of Contacts | 6Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Where can I find additional details, specifications and documents for a 216000-2?
Additional datasheets, footprints and schematics for 216000-2 are listed on our Part Details page. You can also find images and similar parts to 216000-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216000-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216000-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216000-2 fall under?
The 216000-2 is listed under Connectors > Modular Jacks & Plugs > Combo Jacks.
Can I view similar or alternative parts?
You can view similar parts to 216000-2 when available in the Combo Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216000-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 216000-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216000-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 216000-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216000-2 often in real-time on the comparison pages.
What if I can't find stock of 216000-2?
You can fill out our help required form which you can use to request a quote for 216000-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.