Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0216000-1,
C01146-000 |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Keyed | No |
Connector Contact Density | Standard |
Number of Loaded Positions | 6 |
Port Matrix Configuration | 1 x 1 |
Status Indicator | None |
Port Configuration | Single Port |
Number of Positions | 6 |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
Housing Material | PBT GF |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-HB |
Performance Category | Cat 3 |
Connector Mounting Type | Panel |
Shielded | No |
Circuit Application | Signal |
Packaging Quantity | 500 |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Modular Jack & Plug Interface Type | RJ11 / RJ14 / RJ25 |
Modular Jacks & Plugs Products | Combo Jacks |
Connector System | Cable-to-Panel |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Sealable | No |
Grounding Options | None |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
6P. TOOLLESS MOD J. Port Matrix Configuration: 1 x 1 Port Configuration: Single Port Modular Jack & Plug Interface Type: RJ11 / RJ14 / RJ25 Connector Profile: Standard Modular Jacks & Plugs Products: Combo Jacks Combo Jack | 1 x 1 Single Port RJ11 / RJ14 / RJ25 Standard | Part Number: 216000-1 | Internal Number: 216000-1 | Alias Number: AMPS-0-0216000-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 6P. Toolless Mod J. |Amp Te Connectivity 216000-1 | Newark Electronics |
Conn Telephone/Telecom F 6 POS ST Panel Mount 6 Terminal 1 Port Box | Avnet America |
Where can I find additional details, specifications and documents for a 216000-1?
Additional datasheets, footprints and schematics for 216000-1 are listed on our Part Details page. You can also find images and similar parts to 216000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216000-1 fall under?
The 216000-1 is listed under Connectors > Modular Jacks & Plugs > Combo Jacks.
Can I view similar or alternative parts?
You can view similar parts to 216000-1 when available in the Combo Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 216000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216000-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and Avnet Abacus have stock available or on a lead time for 216000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216000-1 often in real-time on the comparison pages.
What if I can't find stock of 216000-1?
You can fill out our help required form which you can use to request a quote for 216000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.