Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
Contact Termination | Screw |
No. of Contacts | 4Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Quad Alphanumeric Display - Pure Green 0.54 Digits W/ Backpack - Stemma Qt/Qwiic |Adafruit 2160 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Customer Item | Carlton-Bates |
Standoffs & Spacers SS 1.750 M/F THRD | Sager |
Where can I find additional details, specifications and documents for a 2160?
Additional datasheets, footprints and schematics for 2160 are listed on our Part Details page. You can also find images and similar parts to 2160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2160 fall under?
The 2160 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2160 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2160 you can contact the distributor directly for product support, shipping queries etc.
Is the 2160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2160 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Carlton-Bates have stock available or on a lead time for 2160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2160 often in real-time on the comparison pages.
What if I can't find stock of 2160?
You can fill out our help required form which you can use to request a quote for 2160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.