Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$16.38
|
141
in stock
|
Buy Now | |
element14
from US$19.35
|
141
in stock
|
Buy Now | |
Farnell
from US$15.20
|
141
in stock
|
Buy Now | |
TE Store
from US$17.03
|
75
in stock
|
Buy Now | |
Future Electronics
from US$13.53
|
-
|
Buy Now | |
Avnet America
from US$13.44
|
-
|
Buy Now | |
RS Americas
from US$18.45
|
-
|
Buy Now |
Color | Black |
---|---|
Configuration | Double-Ended |
Keyed | No |
Wire Size | 26AWG, .13mm² |
Overall Outside Cable Diameter | 5.3mm, .2in |
Cable Assembly Length | .82ft, .25m |
Sales Region | Not Specified |
Product Type | Cable Assembly |
Shielded | Yes |
Performance Category | Cat 5e |
Connector Type (End B) | RJ45 |
Connector Type (End A) | Plug |
Operating Temperature Range | -40 – 75°C |
Enet Cable, Cat5E, Rj45 Plug-Jack, 250Mm Rohs Compliant: Yes |Te Connectivity 2159658-1 | Newark Electronics |
ENET CABLE, CAT5E, RJ45 PLUG-JACK, 250MM | element14 |
C/A, RJ.5 TO RJ45 FEMALE CAT 5E, 250MM Performance Category: Cat 5e Connector Type (End A): RJ Point 5 Plug Connector Type (End B): RJ45 Plug Cable Assembly Length: .82 ft Cable Assembly Length: .25 m Cat 5e RJ Point 5 Plug RJ45 Plug .82 ft | Modular Twisted Pair Cable Assembly | Part Number: 2159658-1 | Internal Number: 2159658-1 | TE Connectivity | TE Store |
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 0.82 (250.0mm) Shielded | Future Electronics |
C/A, RJ.5 TO RJ45 FEMALE CAT 5E, 250MM, Modular Twisted Pair Cable Assemblies | TE Connectivity 2159658-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2159658-1?
Additional datasheets, footprints and schematics for 2159658-1 are listed on our Part Details page. You can also find images and similar parts to 2159658-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2159658-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2159658-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2159658-1 fall under?
The 2159658-1 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2159658-1 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2159658-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2159658-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2159658-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 2159658-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2159658-1 often in real-time on the comparison pages.
What if I can't find stock of 2159658-1?
You can fill out our help required form which you can use to request a quote for 2159658-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.