Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.14
Shell Plating Material | Tin |
---|---|
Retention Clip Material | Stainless Steel |
Non-Magnetic | No |
Box Mount D-Sub Connector Insert Arrangement | 7C2 |
Shell Material | Steel |
Power/Signal/Coax Combination | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 7 |
Contact Current Rating (Max) | 5A, 10A |
Contact Type | Socket |
Contact Size | 8, 20 |
Contact Style | Socket |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Power & Signal |
ULTRA-LITE Connector | No |
Comment | Right angle contacts cannot be loaded into this connector. |
Packaging Method | Box |
Blindmate | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Shell Size | 2 |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Sealable | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
HD MIXED 7C2 RC.ASS Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 7 Power/Signal/Coax Combination: Yes Connector Shell Size: 2 Receptacle Cable-to-Board 7 | Box Mount D-Sub Connector | Part Number: 215927-1 | Internal Number: 215927-1 | TE Connectivity | TE Store |
Hd Mixed 7C2 Rc.ass |Amp Te Connectivity 215927-1 | Newark Electronics |
Conn D-Subminiature RCP 5/2 POS Solder ST Thru-Hole 7 Terminal 1 Port | Avnet America |
Connector, D-Sub, Hd Mixed 7C2 Rc.Ass | TE Connectivity 215927-1 | RS Americas |
Where can I find additional details, specifications and documents for a 215927-1?
Additional datasheets, footprints and schematics for 215927-1 are listed on our Part Details page. You can also find images and similar parts to 215927-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215927-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215927-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215927-1 fall under?
The 215927-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 215927-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215927-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 215927-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215927-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 215927-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215927-1 often in real-time on the comparison pages.
What if I can't find stock of 215927-1?
You can fill out our help required form which you can use to request a quote for 215927-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.