Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.65
|
12,480
in stock
|
Buy Now | |
TE Store
from US$0.92
|
1,227
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
800
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
800
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
693
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Connector Contact Density | Standard |
Status Indicator | None |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Loaded Positions | 4 |
Number of Positions | 6 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Connector Height | .453in, 11.5mm |
コネクタの高さ | 11.5mm |
PCB Tail Length | 3.2mm, .126in |
PCB Thickness (Recommended) | .062in, 1.6mm |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT GF |
Housing Color | Black |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
Comment | On any modular jack, Terminal No. 1 is the terminal to the extreme left as you face the jack opening, tab notch down. |
実装方法 | Tape & Reel |
Packaging Quantity | 800 |
Packaging Method | Tape & Reel |
Modular Jack & Plug Interface Type | RJ14 |
Grounding Options | None |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
6/4 PCB MOD.JACK SE Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Low RJ Type Jacks & Plugs | Rj14 Connector | Part Number: 215876-2 | Internal Number: 215876-2 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 6P 4C PCB R/A | Rapid Electronics |
TE Connectivity Jack, 6/4, PCB Installation, RJ14, CAT3, 6 Positions, 4 Contacts, Unshielded | Distrelec |
6/4 Pcb Mod.jack Se Rohs Compliant: Yes |Amp Te Connectivity 215876-2 | Newark Electronics |
Jack Modular Connector 6p4c (RJ11, RJ14) 90░ Angle (Right) Unshielded Cat3 | Future Electronics |
6/4 PCB MOD.JACK SE, RJ14 Connectors | TE Connectivity 215876-2 | RS Americas |
Where can I find additional details, specifications and documents for a 215876-2?
Additional datasheets, footprints and schematics for 215876-2 are listed on our Part Details page. You can also find images and similar parts to 215876-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215876-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215876-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215876-2 fall under?
The 215876-2 is listed under Connectors > Modular Jacks & Plugs > RJ14 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 215876-2 when available in the RJ14 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215876-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 215876-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215876-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Rapid Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for 215876-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215876-2 often in real-time on the comparison pages.
What if I can't find stock of 215876-2?
You can fill out our help required form which you can use to request a quote for 215876-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.