Prices starting from US$0.41
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.65 |
340
|
Buy Now | |
Future Electronics | US$0.52 |
26,400
|
Buy Now | |
TTI Europe | US$0.41 |
7,200
|
Buy Now | |
Transfer Multisort Elektronik | US$0.45 |
6,248
|
Buy Now | |
Rapid Electronics | US$0.57 |
3,200
|
Buy Now | |
Chip One Stop | US$0.55 |
3,200
|
Buy Now | |
TE Store | US$0.96 |
1,111
|
Buy Now | |
Newark Electronics | US$0.59 |
800
|
Buy Now | |
Avnet America | US$0.53 |
800
|
Buy Now | |
element14 | US$0.77 |
770
|
Buy Now | |
Farnell | US$0.68 |
770
|
Buy Now | |
Distrelec | US$0.81 |
601
|
Buy Now | |
SOS electronic | US$0.48 |
160
|
Buy Now | |
Avnet Abacus | - |
42,400
|
Buy Now | |
RS Americas | US$1.10 |
-
|
Buy Now | |
Boersig | US$0.65 |
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Low |
Number of Positions | 6 |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
PCB Mount Orientation | Right Angle |
Status Indicator | None |
Port Configuration | Single Port |
Keyed | No |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
PCB Tail Length | 3.2mm, .126in |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Height | .453in, 11.5mm |
コネクタの高さ | 11.5mm |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | PBT |
Mating Entry Location | Side |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Shielded | No |
Circuit Application | Signal |
Comment | On any modular jack, Terminal No. 1 is the terminal to the extreme left as you face the jack opening, tab notch down. |
実装方法 | Tape Mounted on Reel |
Packaging Quantity | 800 |
Packaging Method | Tape Mounted on Reel |
Connector System | Cable-to-Board |
Modular Connector Style | Jack |
Grounding Options | None |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ25 |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
6 Position Single Port Right Angle Through Hole RJ25 Modular Jack | Future Electronics |
6/6 MOD JACK RT ANGLE LOW PRO | TTI Europe |
Socket | Transfer Multisort Elektronik |
Modular Conn/Ethernet Conn 6/6 POS SIDE ENTRY | Rapid Electronics |
6/6 PCB MOD.JACK SE Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Low RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 215876-1 | Internal Number: 215876-1 | TE Connectivity | TE Store |
215876-1 Rohs Compliant: Yes |Amp Te Connectivity 215876-1 | Newark Electronics |
6/6 PCB MOD JACK SE CONN | Avnet America |
JACK, MODULAR, W/O PANEL STOP, 6/6 | element14 |
TE Connectivity Jack, 6/6, PCB Installation, RJ25, CAT3, 6 Positions, 6 Contacts, Unshielded | Distrelec |
RJ25 Cat3 right angle PCB modular jack | RS |
Modular Jack RJ12 6P6C Cat3 THT horiz. | SOS electronic |
6/6 PCB MOD.JACK SE, RJ25 Connectors | TE Connectivity 215876-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MRJ21 Series |
RoHS: | Unknown |
Modular Connector Type | RJ25 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | MRJ21 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ25 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 6Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Where can I find additional details, specifications and documents for a 215876-1?
Additional datasheets, footprints and schematics for 215876-1 are listed on our Part Details page. You can also find images and similar parts to 215876-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215876-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215876-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215876-1 fall under?
The 215876-1 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 215876-1 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215876-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 215876-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215876-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Rapid Electronics and Chip One Stop have stock available or on a lead time for 215876-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215876-1 often in real-time on the comparison pages.
What if I can't find stock of 215876-1?
You can fill out our help required form which you can use to request a quote for 215876-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.