Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
370
in stock
|
Buy Now | |
TE Store
from US$0.81
|
13,055
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
13,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.66
|
1,303
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
element14
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$0.56
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Keyed | No |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 4 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Connector Height | .453in, 11.5mm |
コネクタの高さ | 11.5mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT GF |
Mating Entry Location | Side |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 2000 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
4/4 PCB MOD.JACK SE Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Jack PCB Mount Orientation: Right Angle Low RJ Type Jacks & Plugs Standard | Rj22 Connector | Part Number: 215875-1 | Internal Number: 215875-1 | TE Connectivity | TE Store |
4/4 MOD JACK RT ANGLE LOW PRO | TTI Europe |
4 Contact Single Port Cat 3 Female Unsheilded Modular Jack | Future Electronics |
Modular Conn/Ethernet Conn 4/4 SIDE ENTRY PCB | Rapid Electronics |
TE Connectivity Jack, 4/4, PCB Installation, RJ22, CAT3, 4 Positions, 4 Contacts, Unshielded | Distrelec |
Connector RJ22 Jack 1 port 4P4C | RS |
Modular Connector Type:Rj22 Jack | Newark Electronics |
4/4 PCB MOD.JACK SE, RJ22 Connectors | TE Connectivity 215875-1 | RS Americas |
JACK, MODULAR, W/O PANEL STOP, 4/4 | element14 |
Status: | Unknown |
---|---|
Series: | MRJ21 Series |
RoHS: | Unknown |
LAN Category | Cat3 |
---|---|
Product Range | MRJ21 Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ22 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Flammability Rating | UL94V-0 |
Gender | Jack |
No. of Contacts | 4Contacts |
No. of Ports | 1Ports |
No. of Positions | 4Ways |
Where can I find additional details, specifications and documents for a 215875-1?
Additional datasheets, footprints and schematics for 215875-1 are listed on our Part Details page. You can also find images and similar parts to 215875-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215875-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215875-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215875-1 fall under?
The 215875-1 is listed under Connectors > Modular Jacks & Plugs > RJ22 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 215875-1 when available in the RJ22 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215875-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 215875-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215875-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 215875-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215875-1 often in real-time on the comparison pages.
What if I can't find stock of 215875-1?
You can fill out our help required form which you can use to request a quote for 215875-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.