2157928-1 Part Information
Details for 2157928-1 by TE Connectivity
Connectors>Circular Connectors>Circular Connector Accessories>Circular Connector Caps & Covers
Part Downloads
Part Specifications
Shell Finish | Black Chromate |
Cap Material | Brass |
Sealing Cap Plating Material | Black Chromate |
Number of Positions | 1 |
Panel Thickness | 3mm, .118in |
Cap to Flange Attachment | Push/Pull |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Receptacle Connectors |
Comment | 1 |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Accessory Type | Cap |
Product Type | Accessory |
Connector Design | Circular |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2157928-1?
Additional datasheets, footprints and schematics for 2157928-1 are listed in our Part Details tab. You can also find the 2157928-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2157928-1 in the Pricing & Inventory tab next to part details. You can view 2157928-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2157928-1 fall under?
The 2157928-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2157928-1 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2157928-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2157928-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 2157928-1 have stock available?
There is no stock from authorised distributors for 2157928-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2157928-1 often in real-time on the comparison pages.
What if I can't find stock of 2157928-1?
You can fill out our help required form which you can use to request a quote for 2157928-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.