Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Material | PBT-30 |
---|---|
Nut Plating Material | Passivated |
Number of Positions | 50 |
Contact Current Rating (Max) | 7.5A |
Contact Size | 20 |
Housing Material | Carbon Steel |
Centerline (Pitch) | .108in, 2.7432mm |
Insert Flammability Rating | V-0 |
Mounting Screw Material | Stainless Steel |
Connector Mounting Type | Panel |
Jackscrew Material | Stainless Steel |
Mounting Screw Plating Material | Passivated |
Mating Connector Lock Type | Screwlock |
Mating Connector Lock | With |
Circuit Application | Signal |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Connector Style | Crimp Snap |
Grounding Indents | Without |
Grommets | With |
Shell Size | 5 |
Shielded | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Connector, Plug, 50Pos | Newark Electronics |
Connectors, D-Sub, Standard, AMPLIMITE IP-67 PLUG ASSY, 109, SZ 1-5 | TE Connectivity 2157480-5 | RS Americas |
TE Connectivity AMPLIMITE IP67 SZ5 109 50 POS IFS PLUG D-Sub Standard Connectors AMPLIMITE IP-67 PLUG ASSY 109 SZ 1-5 | Distrelec |
D-SUB CONNECTOR, PLUG, 50POS | Farnell |
Status: | Unknown |
---|---|
Series: | Amplimite 109 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Crimp |
D Sub Shell Size | DD |
Product Range | Amplimite 109 Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | Cadmium (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2157480-5?
Additional datasheets, footprints and schematics for 2157480-5 are listed on our Part Details page. You can also find images and similar parts to 2157480-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2157480-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2157480-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2157480-5 fall under?
The 2157480-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2157480-5 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2157480-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2157480-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2157480-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and Farnell have stock available or on a lead time for 2157480-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2157480-5 often in real-time on the comparison pages.
What if I can't find stock of 2157480-5?
You can fill out our help required form which you can use to request a quote for 2157480-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.