Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$83.38
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$96.34
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$104.71
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$85.10
|
25
in stock
|
Buy Now | |
Farnell
from US$106.10
|
20
in stock
|
Buy Now | |
Avnet America
from US$70.53
|
-
|
Buy Now | |
Sager
from US$63.46
|
-
|
Buy Now |
Product Range | - |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | Copper Alloy Body |
Connector Body Plating | Black Chrome |
Contact Material | Copper Alloy |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Standard Circular Conn Panel Mt Rcpt,circular Rohs Compliant: Yes |Amp Te Connectivity 2157468-1 | Newark Electronics |
Standard Circular Conn PANEL MT RCPT CIRCULAR | Rapid Electronics |
TE Connectivity PANEL MT RCPT CIRCULAR HD 4 POS S/C PINS / TE Connectivity/Amp Brand RoHS Compliant: Yes | Distrelec |
CIRCULAR CONNECTOR, RCPT, 4POS, JAM NUT | Farnell |
Conn Circular PIN 4 POS ST Panel Mount 4 Terminal 1 Port | Avnet America |
Standard Circular Connector PANEL MT RCPT,CIRCULAR HD,4 POS,S/C PINS | Sager |
Where can I find additional details, specifications and documents for a 2157468-1 .?
Additional datasheets, footprints and schematics for 2157468-1 . are listed on our Part Details page. You can also find images and similar parts to 2157468-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2157468-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2157468-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2157468-1 . fall under?
The 2157468-1 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 2157468-1 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2157468-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2157468-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2157468-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2157468-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2157468-1 . often in real-time on the comparison pages.
What if I can't find stock of 2157468-1 .?
You can fill out our help required form which you can use to request a quote for 2157468-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.