Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2155384003,
6-1191556-4 |
Fluid Type | Hydraulic Fluid, Insulating Oil, Lubricating Oil, Diesel Fuel, Water, Brake Fluid, Unleaded Gasoline |
---|---|
Color | Black |
Material Systems Code | 100 |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Material | Chlorinated Polyolefin |
Expanded Inside Diameter (Min) | 12mm, .472in |
Recovered Inside Diameter (Max) | .236in, 6mm |
Recovered Wall Thickness (Nominal) | .035in, .9mm |
Size Range | 6 – 8mm, .236 – .472in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Wall Type | Pre-Coated Wrap-JKT |
Flammability | Flame-Retardant |
Operating Temperature Range | -30 – 105°C |
Recovery Temperature | 121°C |
Resistant To | Mechanical Damage |
Shrink Temperature (Min) | 121°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing And Sleeves Zhtm-12/6-0-Sp |Raychem Te Connectivity 2155384003 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves ZHTM-12/6-0-SP | Sager |
Where can I find additional details, specifications and documents for a 2155384003?
Additional datasheets, footprints and schematics for 2155384003 are listed on our Part Details page. You can also find images and similar parts to 2155384003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2155384003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2155384003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2155384003 fall under?
The 2155384003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2155384003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2155384003 you can contact the distributor directly for product support, shipping queries etc.
Is the 2155384003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2155384003 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 2155384003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2155384003 often in real-time on the comparison pages.
What if I can't find stock of 2155384003?
You can fill out our help required form which you can use to request a quote for 2155384003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.