Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
LED Family | BridgeLux V22 |
---|---|
Contact Current Rating (Max) | 4A |
Operating Voltage | 250VDC |
Circuit Application | Power |
LED Manufacturer | Bridgelux |
COB Substrate Thickness | 1mm |
Sealable | No |
Driver on Board | No |
Connector System | Wire-to-Component |
Product Type | LED Holder |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
Connector Accessory |Amp Te Connectivity 2154857-3 | Newark Electronics |
Lamp Holders&Accessories HOLDER SCALABLE LED | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
LUMAWISE Holder for Bridgelux V22 LED COB Two Piece Assembly Gold Over Nickel Poke-In Termination | Avnet America |
Where can I find additional details, specifications and documents for a 2154857-3?
Additional datasheets, footprints and schematics for 2154857-3 are listed on our Part Details page. You can also find images and similar parts to 2154857-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2154857-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2154857-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2154857-3 fall under?
The 2154857-3 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2154857-3 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2154857-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2154857-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2154857-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2154857-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2154857-3 often in real-time on the comparison pages.
What if I can't find stock of 2154857-3?
You can fill out our help required form which you can use to request a quote for 2154857-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.