Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Fabrication | Stamped & Formed |
Contact Current Rating (Max) | 7A |
コネクタの高さ | 15.3mm |
Connector Length | .684in, 17.38mm |
Connector Width | 8.4mm, .3307in |
Connector Height | 15.3mm, .6024in |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Natural |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Bottom |
Agency/Standard | UL |
Agency/Standard Number | UL 1977 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Power |
Packaging Method | Package |
Packaging Quantity | 300 |
実装方法 | Package |
Sealable | No |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
High Power Inverted Thru Board Con 4 Pos PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 2154829-3 | Internal Number: 2154829-3 | TE Connectivity | TE Store |
Connector, Header, 4 Position, 1Row, 3.96Mm | Newark Electronics |
4 Position 3.96 mm Pitch Wire to Board Inverted Surface Mount Board Header | Future Electronics |
AMP2154829-3 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (12-Jan-2017) |
Contact Termination | Surface Mount Right Angle |
Where can I find additional details, specifications and documents for a 2154829-3?
Additional datasheets, footprints and schematics for 2154829-3 are listed on our Part Details page. You can also find images and similar parts to 2154829-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2154829-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2154829-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2154829-3 fall under?
The 2154829-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2154829-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2154829-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2154829-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2154829-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2154829-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2154829-3 often in real-time on the comparison pages.
What if I can't find stock of 2154829-3?
You can fill out our help required form which you can use to request a quote for 2154829-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.