Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
12,000
in stock
|
Buy Now | |
TE Store
from US$1.07
|
4,595
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Fabrication | Stamped & Formed |
Contact Current Rating (Max) | 7A |
Connector Height | 15.3mm, .6024in |
Connector Width | 8.4mm, .3307in |
Connector Length | .996in, 25.3mm |
コネクタの高さ | 15.3mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Mating Entry Location | Bottom |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL 1977 |
Agency/Standard | UL |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 300 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Lighting Conn 2P Hp Inverted Thru Board Connector |Amp Te Connectivity 2154829-1 | Newark Electronics |
Lighting Conn 2P HP Inverted Thru Board Connector | Rapid Electronics |
TE Connectivity High Power Inverted Thru Board Con 2 Pos Lighting Connectors 2P HP Inverted Thru Board Connector | Distrelec |
CONN, HEADER, 2POS, 1ROW, 3.96MM, SMT | Farnell |
High Power Inverted Thru Board Con 2 Pos PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | PCB Header & Receptacle | Part Number: 2154829-1 | Internal Number: 2154829-1 | TE Connectivity | TE Store |
2 Position 3.96 mm Pitch Wire to Board Inverted Surface Mount Board Header | Future Electronics |
AMP2154829-1 | Avnet America |
CONNECTOR, HEADER, 2POS, 1ROWS, 3.96MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Right Angle |
Where can I find additional details, specifications and documents for a 2154829-1?
Additional datasheets, footprints and schematics for 2154829-1 are listed on our Part Details page. You can also find images and similar parts to 2154829-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2154829-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2154829-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2154829-1 fall under?
The 2154829-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2154829-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2154829-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2154829-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2154829-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2154829-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2154829-1 often in real-time on the comparison pages.
What if I can't find stock of 2154829-1?
You can fill out our help required form which you can use to request a quote for 2154829-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.