Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Color | Black, Red, Blue, Orange |
---|---|
Cable Exit Angle | 180° |
Keyed | Yes |
Configuration | Single-Ended |
LVDC Grid Interconnect | No |
Number of Positions | 4 |
Contact Mating Area Plating Material | Pre-Tin, Tin |
Contact Base Material | Copper Alloy |
Wire Size | 18AWG, .823mm² |
Housing Color | Natural |
Housing Material | PBT |
Flammability Rating | UL 94V-0 |
CLOUDSPLITTER | No |
Packaging Method | Bag |
Product Type | Cable Assembly |
Cable Assembly Type | Economy Power II |
Neutral Wire Size | 18AWG |
Cable Assembly Category | Power |
Product Designation | Patch Cord |
Strain Relief | Without |
Sealed | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Cable Assembly Epii 4 Pos |Amp Te Connectivity 2154828-3 | Newark Electronics |
DC Power Cords 4P Cable Assembly EPII | Rapid Electronics |
TE Connectivity - AMP Cable Assembly EPII 4 P | Distrelec |
LIGHTING CABLE, 152.4MM, BLK/BLU/ORG/RD | Farnell |
AMP2154828-3 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | EP II 4 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 6" |
Cable Length - Metric | 152.4mm |
Jacket Color | Black Blue Orange Red |
Where can I find additional details, specifications and documents for a 2154828-3?
Additional datasheets, footprints and schematics for 2154828-3 are listed on our Part Details page. You can also find images and similar parts to 2154828-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2154828-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2154828-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2154828-3 fall under?
The 2154828-3 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2154828-3 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2154828-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2154828-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2154828-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2154828-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2154828-3 often in real-time on the comparison pages.
What if I can't find stock of 2154828-3?
You can fill out our help required form which you can use to request a quote for 2154828-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.