Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.56
|
897
in stock
|
Buy Now | |
TE Store
from US$14.13
|
11,033
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
897
in stock
|
Buy Now | |
Chip One Stop
from US$8.70
|
897
in stock
|
Buy Now | |
Future Electronics
from US$10.67
|
-
|
Buy Now | |
Avnet America
from US$7.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black, Red |
---|---|
Cable Exit Angle | 180° |
Configuration | Single-Ended |
Keyed | Yes |
Number of Positions | 2 |
LVDC Grid Interconnect | No |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Pre-Tin, Tin |
Wire Size | 18AWG, .823mm² |
Housing Material | PBT |
Housing Color | Natural |
Flammability Rating | UL 94V-0 |
CLOUDSPLITTER | No |
Packaging Method | Bag |
Neutral Wire Size | 18AWG |
Product Type | Cable Assembly |
Product Designation | Patch Cord |
Sealed | No |
Strain Relief | Without |
Cable Assembly Type | Economy Power II |
Cable Assembly Category | Power |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Cable Assembly EPII 2 Pos Cable Assembly Type: Economy Power Pigtail Cable Assembly Length: 18 ft Cable Assembly Length: 18 m Wire Size: .823 mm² Cable Color: Black, Red Economy Power Pigtail 18 ft 18 m .823 mm² | Power Cable Assembly | Part Number: 2154828-1 | Internal Number: 2154828-1 | Black/ Red | TE Connectivity | TE Store |
Cable Assembly Epii 2 Pos |Amp Te Connectivity 2154828-1 | Newark Electronics |
TE Connectivity - AMP Cable Assembly EPII 2 P | Distrelec |
2 Position 18 AWG 3.96 mm Pitch Economy Power II Cable Assembly | Future Electronics |
AMP2154828-1 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | EP II Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 6" |
Cable Length - Metric | 152.4mm |
Jacket Colour | Black Red |
Product Range | - |
Current Rating | 7A |
Voltage Rating | 600VAC |
Where can I find additional details, specifications and documents for a 2154828-1?
Additional datasheets, footprints and schematics for 2154828-1 are listed on our Part Details page. You can also find images and similar parts to 2154828-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2154828-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2154828-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2154828-1 fall under?
The 2154828-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2154828-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2154828-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2154828-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2154828-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 2154828-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2154828-1 often in real-time on the comparison pages.
What if I can't find stock of 2154828-1?
You can fill out our help required form which you can use to request a quote for 2154828-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.